EN
  • EN
  • DE

PDTC144EK

Part No PDTC144EK
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 061371-PDTC144EK
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC144EK CAD Model

Description

The NXP PDTC144EK is a cutting-edge semiconductor device designed to provide reliable switching and amplification functionalities in various electronic applications. This product is part of NXP's broad range of Resistor-Equipped Transistors (RETs), which combine the features of transistors with built-in bias resistors. The integration of these components simplifies circuit design and reduces component count, making it an ideal choice for space-constrained applications.

Key Features

  • Integrated Bias Resistor: The PDTC144EK comes with a pre-biased resistor configuration, which eliminates the need for external resistors, simplifying the circuit design and saving board space.
  • Surface-Mount Package: Encased in a small SOT23 plastic package, the device is suitable for high-density mounting and is designed for automated assembly processes.
  • High Switching Speed: This transistor is engineered for quick switching, making it suitable for high-frequency operations.
  • Low Current Consumption: The device is optimized for low-power applications, ensuring energy efficiency without compromising performance.
  • Multiple Applications: The PDTC144EK is versatile and can be used in various applications, including switching, inverter circuits, interface circuits, driver circuits, and other logic-level applications.

Specifications

The PDTC144EK features a maximum collector-emitter voltage (VCEO) of 50V, and a maximum collector current (IC) of 100mA. The built-in resistors have a typical value of 47 kΩ for the base resistor (R1) and 47 kΩ for the series resistor (R2). The device operates over a wide temperature range, making it suitable for use in harsh environments.

Applications

The NXP PDTC144EK is a versatile component that can be deployed in a wide array of electronic circuits. Its typical applications include:

  • Logic level shifters
  • Signal processing
  • Power management
  • Telecommunications
  • Consumer electronics
  • Automotive systems

With its combination of efficiency, compact size, and ease of integration, the NXP PDTC144EK is a solid choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.1A SSM / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 100 mW Surface Mount SSM
Lowest to $0.0988
Diodes Incorporated
PREBIAS TRANSISTOR SOT23 T&R 3K
Lowest to $1.4553
Nexperia USA Inc.
TRANS PREBIAS NPN 0.425W / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 225 MHz 320 mW Surface Mount TO-236AB
Lowest to $0.0415
Diodes Incorporated
TRANS PREBIAS PNP 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50 V 600 mA 200 MHz 200 mW Surface Mount SOT-363
Lowest to $0.3619
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0277
Renesas Electronics America
GA1A4Z - SWITCHING REGISTER BUI / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 mW Surface Mount SC-70
Need more? Email Us
Panasonic
TRANS PREBIAS NPN 150MW SMINI3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-F2
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V DFN1006-3
Lowest to $0.0448
NXP / Nexperia
TRANS PREBIAS NPN 250MW SMT3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount SMT3; MPAK
Lowest to $0.0497

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,750+ $0.0330 $57.7500
4,260+ $0.0272 $115.8720
6,580+ $0.0263 $173.0540
9,095+ $0.0254 $231.0130
11,740+ $0.0246 $288.8040
15,710+ $0.0221 $347.1910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354,700 pieces
MOQ: 1750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess