The NXP PHB152NQ03LTA is a high-performance, N-channel TrenchMOS™ logic level FET designed to deliver efficiency and power management in a wide array of applications. This field-effect transistor is a part of NXP's leading-edge TrenchMOS transistor family, which is renowned for its low on-state resistance and high switching speed.
Key Features
- Low Threshold Voltage: The device operates at a logic level gate drive, making it compatible with modern microcontrollers and ensuring a low threshold voltage for enhanced performance.
- High-Speed Switching: PHB152NQ03LTA is capable of high-speed switching, which is essential for efficient power regulation and conversion in electronic circuits.
- Low On-State Resistance (RDS(on)): With an exceptionally low RDS(on), this MOSFET minimizes conduction losses, thereby improving energy efficiency and thermal performance.
- Robust Thermal Management: The device is housed in a D2PAK package, which provides excellent thermal conduction away from the silicon core, allowing for higher current carrying capability and improved reliability.
- High Continuous Current Rating: It supports a high continuous drain current, making it suitable for demanding applications that require robust current handling.
Applications
The NXP PHB152NQ03LTA is a versatile component that can be used in various applications including:
- DC to DC converters
- Power management for computers and laptops
- Motor drives
- Power supplies for telecom and server systems
- Automotive applications and battery management systems
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30 V
Gate-Source Voltage (V<sub>GS)
±20 V
Continuous Drain Current (I<sub>D)
100 A
Power Dissipation (P<sub>D)
110 W
Junction Temperature (T<sub>j)
-55 to +175 °C
Overall, the NXP PHB152NQ03LTA is a powerful solution for designers looking to enhance the performance and efficiency of their power management systems while maintaining a compact and reliable design footprint.