EN
  • EN
  • DE

2SC2839E-SPA

Part No 2SC2839E-SPA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 30MA 20V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Standard Package 1,025 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855151-2SC2839E-SPA
Ultra Librarian 3D Model Ultra Librarian 2SC2839E-SPA CAD Model

Description

ON Semiconductor 2SC2839E-SPA Bipolar Transistor

The ON Semiconductor 2SC2839E-SPA is a high-performance bipolar transistor designed to meet the needs of a wide range of electronic applications. This NPN transistor is characterized by its high current capacity and low saturation voltage, making it an excellent choice for power amplification and switching applications.

Key Features:

  • High Current Capacity: The 2SC2839E-SPA is capable of handling high levels of current, which is essential for applications that demand robust performance under heavy load conditions.
  • Low Saturation Voltage: This transistor exhibits a low V<sub>CE(sat) value, which translates to reduced power loss and improved efficiency in operation, particularly when used in switching circuits.
  • High-Speed Switching: Designed for rapid switching, the 2SC2839E-SPA ensures minimal delay in response times, making it suitable for high-frequency operations.
  • Wide Area of Safe Operation (ASO): The device features a broad safe operating area, providing a margin of reliability and safety in various circuit conditions.
  • Complementary PNP Type: ON Semiconductor offers a complementary PNP type transistor, enabling the creation of push-pull amplifier configurations for balanced performance.

Applications:

The 2SC2839E-SPA is versatile and can be used in numerous electronic circuits. Some of the typical applications include:

  • Power amplifiers
  • Audio equipment
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • General-purpose switching

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the 2SC2839E-SPA is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability over an extended period. With its robust construction and proven design, this transistor is a reliable component for any electronic project or product design.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure optimal usage of the 2SC2839E-SPA transistor in their specific applications.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess