The PHD16N03T is a robust N-channel, logic level, enhancement-mode Field Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This high-performance MOSFET is part of NXP's leading-edge TrenchMOS™ transistor family, which is renowned for its low on-state resistance and high switching performance. The device is specifically tailored for use in high-efficiency power management applications.
Key Features
- Low Threshold Voltage: The PHD16N03T features a low threshold voltage, making it compatible with logic-level drive signals and suitable for a wide range of applications, including those that operate at lower voltages.
- High-Speed Switching: With its advanced TrenchMOS technology, the PHD16N03T is capable of high-speed switching, which is essential for reducing energy losses during power conversion processes.
- Low On-State Resistance: The low RDS(on) of this MOSFET minimizes conduction losses, which improves overall efficiency and thermal performance, allowing for higher current handling in a compact footprint.
- Robust Thermal Management: The PHD16N03T is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal conduction properties, ensuring the device operates reliably even under high power and temperature conditions.
Applications
The versatility of the PHD16N03T allows it to be used in a variety of applications, including:
- DC/DC converters
- Power management circuits
- Motor control drivers
- Load switches
- Battery management systems
- Automotive applications
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
16A
Power Dissipation (P<sub>D)
45W
Operating Temperature Range
-55°C to +175°C
Package
TO-252 (DPAK)
In summary, the PHD16N03T from NXP is a high-performance, logic level N-channel MOSFET that offers designers a balance of efficiency, speed, and thermal performance, making it an excellent choice for a wide range of power management tasks.