EN
  • EN
  • DE

PHP18NQ10T

Part No PHP18NQ10T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 18A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 21nC @ 10V
Max Input Capacitance 633pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 79W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 042111-PHP18NQ10T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP18NQ10T CAD Model

Description

The NXP PHP18NQ10T is a state-of-the-art MOSFET designed for high-efficiency power management applications. This device is part of NXP's TrenchMOS™ portfolio, which is renowned for its advanced semiconductor technology that offers superior performance in a compact form factor. The PHP18NQ10T is specifically engineered to meet the rigorous demands of today's electronic devices, providing a reliable and robust solution for switching and amplification purposes.

Key Features

  • Low On-State Resistance: The PHP18NQ10T boasts an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes power loss and improves overall efficiency during operation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring swift and responsive performance.
  • High Power Efficiency: Its optimized design allows for maximum power efficiency, reducing heat generation and enabling the use in power-intensive applications without the need for extensive cooling systems.
  • Enhanced Durability: The device is built to withstand tough conditions, featuring a robust package that can handle high levels of stress both thermally and electrically.
  • Advanced TrenchMOS Technology: Utilizing NXP's TrenchMOS technology, the PHP18NQ10T offers a combination of low gate charge and capacitance, which translates to reduced switching losses and better performance.

Applications

The versatility of the PHP18NQ10T MOSFET makes it suitable for a wide range of applications. It is commonly used in:

  • DC/DC converters
  • Motor control systems
  • Power supply units
  • Automotive applications
  • Switching regulators

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 100 V Continuous Drain Current (I<sub>D) 18 A Power Dissipation (P<sub>D) 43 W Operating Temperature Range -55°C to +175°C

For engineers and designers looking for a reliable MOSFET capable of delivering high performance with efficiency, the NXP PHP18NQ10T is an excellent choice that combines durability, precision, and power in a single package.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0492 $65.2460
11+ $10.7069 $117.7759
17+ $10.3731 $176.3427
24+ $10.0381 $240.9144
30+ $9.7032 $291.0960
40+ $8.6995 $347.9800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess