EN
  • EN
  • DE

PMDPB58UPE

Part No PMDPB58UPE
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description 20 V dual P-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238927-PMDPB58UPE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMDPB58UPE CAD Model

Description

Introducing the NXP PMDPB58UPE Power MOSFET

The NXP PMDPB58UPE is a state-of-the-art Power MOSFET designed for high-efficiency power management applications. This innovative component is a testament to NXP's commitment to providing advanced solutions for energy control in a wide array of electronic devices. The PMDPB58UPE is engineered to meet the demands of modern circuit designs, offering both high performance and reliability.

This Power MOSFET is encapsulated in a compact, surface-mount package, which ensures minimal footprint on printed circuit boards (PCBs), making it an ideal choice for space-constrained applications. The PMDPB58UPE is characterized by its low on-state resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall system efficiency. As a result, it is particularly well-suited for use in power supply circuits, DC-DC converters, motor drives, and other power-intensive applications.

The PMDPB58UPE boasts a range of features that enhance its performance in various applications. Its fast switching speed enables efficient operation at high frequencies, thereby reducing switching losses and improving power density. Additionally, the device's robust thermal characteristics ensure reliable operation even under high temperature conditions, which is critical for maintaining performance and longevity in demanding environments.

NXP has also focused on safety and durability with the PMDPB58UPE. The device includes built-in protection features such as over-temperature and over-current safeguards, which contribute to the overall stability and safety of the electronic systems in which it is employed. Its rugged design is capable of withstanding voltage transients and other electrical stresses, providing designers with peace of mind when integrating this MOSFET into their products.

In summary, the NXP PMDPB58UPE Power MOSFET is a versatile and efficient solution for a multitude of power management tasks. Its combination of low resistance, fast switching, and robust protection features make it an excellent choice for designers looking to optimize their power circuits for both performance and reliability.

For detailed specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official NXP website or contact their local NXP sales office.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1304 $50.8680
110+ $0.9276 $102.0360
170+ $0.8986 $152.7620
230+ $0.8696 $200.0080
300+ $0.8406 $252.1800
400+ $0.7536 $301.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 214,564 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess