EN
  • EN
  • DE

PMMA1200KEGR2

Part No PMMA1200KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL Z-AXIS 250G ROHS / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346582-PMMA1200KEGR2
Ultra Librarian 3D Model Ultra Librarian PMMA1200KEGR2 CAD Model

Description

Product Overview: PMMA1200KEGR2 by NXP

The PMMA1200KEGR2 is a cutting-edge microcontroller product from NXP Semiconductors, renowned for its high performance and robust feature set designed to cater to a wide range of industrial applications. This powerful microcontroller is part of NXP's advanced and highly integrated product line, which is engineered to deliver exceptional efficiency, reliability, and speed.

At the heart of the PMMA1200KEGR2 lies an ARM Cortex-M core, which provides the computational horsepower necessary to handle complex tasks and algorithms. The core is optimized for low-power consumption while maintaining high processing capabilities, making it an ideal choice for battery-powered or energy-sensitive applications. The microcontroller also boasts a rich set of peripherals, enabling designers to integrate various functionalities such as communication, analog input, and digital control into their systems.

With its robust I/O capabilities, the PMMA1200KEGR2 allows for seamless interface with sensors, actuators, and other external devices, ensuring a versatile platform for product development. Its connectivity options include standard protocols like I2C, SPI, and UART, as well as advanced communication interfaces, which are crucial for IoT-enabled devices that require reliable data exchange.

Security is a paramount concern in today's connected world, and the PMMA1200KEGR2 addresses this by incorporating state-of-the-art security features. These features protect against unauthorized access and ensure data integrity, providing peace of mind for developers and end-users alike. The microcontroller's memory architecture is designed to facilitate both code and data storage, with ample flash and RAM to support complex applications and real-time operations.

NXP's PMMA1200KEGR2 comes in a robust package that is engineered to withstand harsh industrial environments, ensuring longevity and consistent performance even under challenging conditions. The product's reliability is further enhanced by NXP's commitment to quality, as evidenced by their rigorous testing and validation processes.

Whether it's for automation systems, smart sensors, or the next generation of connected devices, the PMMA1200KEGR2 from NXP stands as a versatile and powerful microcontroller that can help innovators and engineers realize their visions and bring their products to market with confidence.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess