EN
  • EN
  • DE

PMV31XN,215

Part No PMV31XN,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 5.9A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 1mA
Max Gate Charge 5.8nC @ 4.5V
Max Input Capacitance 410pF @ 20V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 280mW (Tj)
Maximum Rds On at Id,Vgs 37 mOhm @ 1.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 004418-PMV31XN,215
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMV31XN,215 CAD Model

Description

The PMV31XN,215 is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This field-effect transistor (FET) is part of NXP's extensive line of power management components, known for their efficiency and reliability. The PMV31XN,215 is particularly well-suited for a variety of applications, including but not limited to, load switching, power management, and high-speed switching circuits.

Key Features

  • Low On-State Resistance: The PMV31XN,215 boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced power loss and improved overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, this transistor is ideal for high-frequency applications, ensuring minimal delay and high performance in power conversion and management systems.
  • Advanced TrenchMOS Technology: Utilizing NXP's proprietary TrenchMOS technology, the PMV31XN,215 offers superior performance by combining low threshold voltage with high energy efficiency.
  • Robust Thermal Performance: The device is designed to handle significant power and thermal cycling without degradation, ensuring a long operational life even in demanding conditions.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package makes it an excellent choice for space-constrained applications, without sacrificing power handling or thermal performance.

Applications

The versatility of the PMV31XN,215 allows it to be used across a wide range of applications. These include:

  • Power supply circuits
  • DC/DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches
  • Portable devices

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 8.7A Power Dissipation (P<sub>D) 1.25W R<sub>DS(on) 20 mΩ Package SOT-23

With its combination of efficiency, speed, and compact size, the PMV31XN,215 from NXP is a powerful solution for designers looking to optimize power management in their electronic designs.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0728 $57.8760
1,925+ $0.0601 $115.6925
3,000+ $0.0578 $173.4000
4,170+ $0.0554 $231.0180
5,320+ $0.0543 $288.8760
7,145+ $0.0485 $346.5325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,001 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess