EN
  • EN
  • DE

PSMN1R0-30YLC

Part No PSMN1R0-30YLC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 30 V 1.15 mOHM logic level MOSFET in LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240111-PSMN1R0-30YLC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN1R0-30YLC CAD Model

Description

Product Overview: PSMN1R0-30YLC from NXP

The PSMN1R0-30YLC is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is tailored for efficient power management and conversion in a wide array of electronic applications, including but not limited to, DC-DC converters, motor drives, and power supplies.

Key Features

  • Low On-Resistance: The PSMN1R0-30YLC boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 1.0 mΩ at V<sub>GS = 10V, which results in reduced conduction losses and enhances overall efficiency.
  • High Continuous Current: It is capable of supporting a continuous drain current (I<sub>D) of up to 380 A, making it suitable for high-power applications.
  • 30V Drain-Source Voltage: With a maximum drain-source voltage (V<sub>DS) of 30V, this MOSFET can be employed in systems with moderate voltage requirements.
  • Low Gate Charge: The low gate charge (Q<sub>g) facilitates faster switching speeds, which is critical in reducing switching losses and improving performance in high-frequency circuits.
  • Robust Thermal Performance: The PSMN1R0-30YLC comes in a LFPAK56 (Power-SO8) package, which provides excellent thermal performance and reliability.

Applications

The versatility of the PSMN1R0-30YLC allows it to be integrated into a variety of applications such as:

  • Power supply units for servers and telecom systems
  • DC-DC converters for CPU and GPU power delivery
  • Motor control systems in automotive and industrial settings
  • Synchronous rectification in switched mode power supplies
  • Power management solutions for battery-powered devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PSMN1R0-30YLC is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term reliability and performance under various operating conditions.

With its combination of low on-resistance, high current capability, and efficient switching performance, the PSMN1R0-30YLC from NXP is an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1144 $50.1480
110+ $0.9144 $100.5840
170+ $0.8859 $150.6030
235+ $0.8573 $201.4655
305+ $0.8287 $252.7535
405+ $0.7430 $300.9150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess