EN
  • EN
  • DE

PSMN5R8-30LL,115

Part No PSMN5R8-30LL,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V QFN3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 24nC @ 10V
Max Input Capacitance 1316pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 55W (Tc)
Maximum Rds On at Id,Vgs 5.8 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN3333 (3.3x3.3)
Dimension 8-VDFN Exposed Pad
Win Source Part Number 140333-PSMN5R8-30LL,115
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,400
Ultra Librarian 3D Model Ultra Librarian PSMN5R8-30LL,115 CAD Model

Description

PSMN5R8-30LL,115 - NXP Semiconductors

The PSMN5R8-30LL,115 is a high-performance, low-threshold N-channel MOSFET brought to you by NXP Semiconductors, a leader in the field of high-quality electronic components. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, making it a versatile choice for designers and engineers.

With a drain-source voltage (Vds) of 30V, and a continuous drain current (Id) of 100A at 25°C, the PSMN5R8-30LL,115 is capable of handling high-power applications with ease. The device boasts an extremely low on-state resistance (Rds(on)) of just 5.8mΩ at a gate-source voltage (Vgs) of 10V, which translates into reduced conduction losses and improved overall efficiency in operation.

The MOSFET is housed in a robust TO-220 package, which is widely accepted in the industry for its thermal and mechanical resilience. This package ensures that the PSMN5R8-30LL,115 can withstand the rigors of tough industrial environments while still providing the performance expected from a high-quality NXP product.

One of the key features of this MOSFET is its logic-level gate drive, which means that it can be directly driven from low-power microcontrollers or other logic devices. This simplifies the design of control circuits and allows for greater flexibility in application design. Additionally, the PSMN5R8-30LL,115 incorporates advanced silicon technology, which provides reduced gate charge (Qg) and faster switching speeds, further enhancing its efficiency in high-frequency applications.

The PSMN5R8-30LL,115 is not just about power and performance; it also includes features that ensure safe operation. Built-in protection mechanisms such as temperature sensing and over-current protection contribute to the device's reliability and longevity, making it a trusted choice for critical applications in power management, DC-DC conversion, motor control, and more.

In summary, the PSMN5R8-30LL,115 from NXP Semiconductors is a testament to the company's commitment to providing high-quality, robust, and efficient components. Its combination of low on-state resistance, high current capability, and logic-level compatibility make it an ideal choice for a variety of power applications where performance and reliability are paramount.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0072 $60.0720
24+ $4.9284 $118.2816
37+ $4.7748 $176.6676
50+ $4.6212 $231.0600
65+ $4.4664 $290.3160
87+ $4.0044 $348.3828
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess