EN
  • EN
  • DE

S912ZVMC12F1VKH

Part No S912ZVMC12F1VKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Obsolete
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
Other Names 935354448557
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1263683-S912ZVMC12F1VKH
Ultra Librarian 3D Model Ultra Librarian S912ZVMC12F1VKH CAD Model

Description

Introducing the NXP S912ZVMC12F1VKH Microcontroller

The NXP S912ZVMC12F1VKH is a high-performance microcontroller designed for automotive and industrial applications where reliability and efficiency are of paramount importance. This advanced microcontroller is part of NXP's S12 MagniV portfolio, which integrates a sophisticated S12 core with smart analog features, providing a cost-effective and space-saving solution for complex control tasks.

Key Features

  • Advanced S12 Core: At the heart of the S912ZVMC12F1VKH is the 16-bit S12 CPU, offering a perfect balance between speed and power consumption. The core operates at up to 50 MHz, delivering the computational power needed for demanding applications.
  • Integrated Analog Functions: This microcontroller stands out with its integrated analog peripherals, including an Analog-to-Digital Converter (ADC), timers, and multiple communication interfaces such as LIN and SPI, which reduce the need for external components and simplify circuit design.
  • Robust Memory Configuration: Equipped with 128 KB of flash memory and 8 KB of RAM, the S912ZVMC12F1VKH offers ample space for complex application code and data storage, ensuring smooth and reliable operation.
  • Automotive-Grade Quality: Designed to meet the rigorous standards of the automotive industry, this microcontroller operates over an extended temperature range and includes features such as low-power modes and a watchdog timer for enhanced safety and reliability.
  • Development Support: NXP provides comprehensive development support for the S912ZVMC12F1VKH, including software libraries, development tools, and reference designs, to accelerate the design process and help bring products to market faster.

Applications

The versatile nature of the S912ZVMC12F1VKH makes it suitable for a wide range of applications. It is particularly well-suited for automotive applications such as body control modules, window lifters, and wiper systems. Additionally, its robust design and integrated analog features make it an excellent choice for industrial control systems, smart sensors, and other applications that require reliable performance in harsh environments.

With its combination of performance, integration, and support, the NXP S912ZVMC12F1VKH microcontroller is an ideal solution for designers looking to create sophisticated and cost-effective control systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess