The NXP SC16C2552IA44D is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed to facilitate serial communication in embedded systems. This component is particularly suitable for applications requiring efficient and reliable data transfer through serial interfaces.
Key Features
- Dual Channel: The device contains two independent UART channels, each capable of handling serial data communication.
- FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive operations, which helps to reduce the overhead of CPU data management and improve system efficiency.
- Baud Rate: Supports baud rates up to 5 Mbps, allowing for high-speed data transmission.
- Programmable: Offers a wide range of programmable features including baud rate, data format, and interrupt levels, providing flexibility to accommodate various communication protocols.
- Modem Control: Integrated modem control functions enable the use of hardware flow control to ensure data integrity.
- Power Management: Features a low-power mode for energy saving, making it ideal for battery-operated devices.
- Package: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology (SMT).
Applications
The SC16C2552IA44D is versatile and can be used in a variety of applications, such as:
- Industrial control systems
- Point-of-sale terminals
- Networking equipment
- Computer peripheral interfacing
- Telecommunications
Technical Specifications
Attribute
Details
Manufacturer
NXP Semiconductors
Part Number
SC16C2552IA44D
Channels
2 (Dual UART)
FIFO Size
16 bytes each for TX/RX
Maximum Baud Rate
5 Mbps
Power Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package Type
44-PLCC
Overall, the NXP SC16C2552IA44D is a robust and reliable component that provides enhanced serial communication capabilities, making it an excellent choice for designers looking to improve the performance and efficiency of their systems.