EN
  • EN
  • DE

SI2304DS/DG,215

Part No SI2304DS/DG,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans Mosfet N-ch 30V 1.7A 3-PIN TO-236AB T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1092786-SI2304DS/DG,215
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI2304DS/DG,215 CAD Model

Description

The SI2304DS/DG,215 is a state-of-the-art MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This compact and efficient component is part of NXP's extensive portfolio of semiconductor solutions and is ideal for a wide range of applications, including power management, load switching, and high-speed switching circuits.

Key Features

  • Device Type: P-Channel MOSFET
  • Drain-Source Voltage (V<sub>DS): -20V
  • Continuous Drain Current (I<sub>D): -3.1A
  • Power Dissipation (P<sub>D): 1.25W
  • R<sub>DS(on): Low on-state resistance for higher efficiency
  • Configuration: Single
  • Package: SOT-23 (TO-236AB)

Performance and Quality

The SI2304DS/DG,215 is engineered to deliver high performance with its low on-state resistance, which minimizes power loss and improves overall efficiency. Its robust design ensures reliable operation even under challenging conditions. The component is optimized for low voltage operation, making it suitable for battery-powered devices and portable electronics.

Applications

With its versatile features, the SI2304DS/DG,215 is well-suited for a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Battery management systems
  • Motor control circuits
  • Load switch applications

Environmental and Safety Compliance

NXP is committed to environmental stewardship and the SI2304DS/DG,215 is designed with this in mind. The device complies with RoHS regulations, ensuring that it is free from hazardous substances. Additionally, the component is designed to meet industry-standard reliability tests, guaranteeing a high level of quality and performance.

Ordering and Packaging

The SI2304DS/DG,215 is available in a SOT-23 package, which is widely used in the industry for its small footprint and ease of integration into various circuit designs. The product is sold in reels, facilitating efficient handling and manufacturing processes for high-volume production.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess