EN
  • EN
  • DE

SJA1105PELY

Part No SJA1105PELY
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC ETHERNET SWITCH SPI 159LFBGA / Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface SPI
Standards IEEE 802.3
Voltage - Supply 1.65V ~ 3.6V
Current - Supply 3.5mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 159-LFBGA
Supplier Device Package 159-LFBGA (12x12)
Base Product Number SJA1105
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991E
HTSUS 8542.39.0001
Other Names 568-13849-2,935309153518,568-13849-1,568-13849-6,SJA1105PELY-ND
Standard Package 1,000
Win Source Part Number 989835-SJA1105PELY
Ultra Librarian 3D Model Ultra Librarian SJA1105PELY CAD Model

Description

NXP SJA1105PELY Ethernet Switch

The NXP SJA1105PELY is a versatile, high-performance automotive Ethernet switch designed to cater to the increasing demand for in-vehicle networking. It is part of the SJA1105P family, which is known for its reliability and functionality in handling automotive data traffic efficiently. This product is particularly suitable for applications that require multiple Ethernet connections such as Advanced Driver Assistance Systems (ADAS), infotainment, telematics, and vehicle-to-everything (V2X) communications.

Key Features:

  • Ports: The SJA1105PELY is equipped with five ports that support 100/1000BASE-T1, allowing for flexible connectivity options and high-speed data transfers.
  • Layer 2 Switching: It offers full Layer 2 managed switch capabilities, including VLAN, Quality of Service (QoS), and Rapid Spanning Tree Protocol (RSTP) for improved network reliability and performance.
  • Security: The device features advanced security protocols to protect against unauthorized access and ensure safe data transmission across the network.
  • Time-Sensitive Networking (TSN): SJA1105PELY supports TSN standards, enabling deterministic latency and ensuring real-time communication, which is critical for autonomous driving and other time-sensitive applications.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, it operates reliably in extreme temperature conditions and is resistant to vibrations and shocks.

Technical Specifications:

  • Package: TQFP144
  • Supply Voltage: 3.3V
  • Temperature Range: -40°C to +125°C
  • Compliance: AEC-Q100 qualified

The NXP SJA1105PELY Ethernet switch is a cutting-edge solution for modern vehicles, providing the necessary infrastructure to integrate various in-car systems into a cohesive network. With its robust design and comprehensive feature set, it ensures that automotive manufacturers can deliver the high-speed, reliable, and secure connectivity required for the next generation of vehicles.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6268 $57.7608
15+ $7.8990 $118.4850
23+ $7.6521 $175.9983
32+ $7.4053 $236.9696
41+ $7.1585 $293.4985
54+ $6.4179 $346.5666
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,143 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess