EN
  • EN
  • DE

SSL1750T/N1

Part No SSL1750T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0837+
Reference case 16-SOIC
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 727207-SSL1750T/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSL1750T/N1 CAD Model

Description

The SSL1750T/N1 is a state-of-the-art, high-performance, green-chip power supply controller from NXP Semiconductors, designed to drive LED lighting solutions. This advanced IC is specifically tailored to meet the needs of today's energy-conscious and environmentally-friendly lighting systems. With its compact size and robust feature set, the SSL1750T/N1 is an ideal choice for a wide range of applications, from residential and commercial lighting to industrial and architectural illumination.

Key Features

  • High Efficiency: The SSL1750T/N1 is engineered to provide a high level of efficiency, reducing energy consumption and heat generation, thereby contributing to the longevity of the lighting system.
  • Dimming Capability: It supports advanced dimming features, allowing for smooth and flicker-free control of light intensity, which is essential for creating the right ambiance in different settings.
  • Power Factor Correction: Equipped with an integrated PFC (Power Factor Correction) function, it ensures that the power supply operates at an optimal power factor, leading to better energy utilization and compliance with regulatory standards.
  • Flexibility: The device is designed to be versatile, supporting a wide input voltage range, which makes it suitable for global use without the need for additional components or configurations.
  • Protection Features: SSL1750T/N1 includes multiple protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring the safety and reliability of the lighting solution.

Applications

The SSL1750T/N1 is ideal for a variety of lighting applications, including but not limited to:

  • LED-based retrofit lamps
  • LED modules for general lighting
  • Professional and commercial lighting systems
  • Outdoor and street lighting

Technical Specifications

With a focus on performance and adaptability, the SSL1750T/N1 offers a comprehensive set of technical specifications that make it a top choice for designers and engineers:

  • Integrated high-voltage startup source
  • Valley/Zero-voltage switching for reduced EMI
  • Frequency modulation for low EMI
  • Adjustable overcurrent protection
  • Soft-start for smooth operation

For detailed information on the SSL1750T/N1, including datasheets, application notes, and support tools, visit NXP Semiconductors' official website or contact their customer support team.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2019 $72.6057
6+ $19.8579 $119.1474
10+ $19.2377 $192.3770
13+ $18.6163 $242.0119
17+ $17.9961 $305.9337
22+ $16.1342 $354.9524
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess