EN
  • EN
  • DE
  • IT

TEA1755LT/1

Part No TEA1755LT/1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP-16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716628-TEA1755LT/1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1755LT/1 CAD Model

Description

Introducing the TEA1755LT/1 GreenChip SMPS Control IC

The TEA1755LT/1, a pinnacle of innovation from NXP Semiconductors, is a state-of-the-art switch mode power supply (SMPS) controller chip that combines industry-leading features with exceptional efficiency. This integrated circuit is part of NXP's acclaimed GreenChip series, designed to enable energy-saving solutions in a compact form factor. The TEA1755LT/1 is an ideal choice for a wide range of applications, including adapters, LCD monitors, and power supplies for consumer electronics.

Key Features

  • High Efficiency: The TEA1755LT/1 is engineered to provide high efficiency across a wide load range, making it an environmentally friendly choice that meets various energy efficiency standards.
  • Integrated Power Factor Correction (PFC): With its built-in PFC controller, this IC ensures that power distribution is optimized for AC/DC conversion, leading to better overall power usage and reduced electricity costs.
  • Multi-Mode Operation: It supports both DCM (Discontinuous Conduction Mode) and QR (Quasi-Resonant) operation, allowing for flexible design choices to achieve the best performance for specific application requirements.
  • Low Standby Power: The TEA1755LT/1 excels in minimizing standby power consumption, making it an excellent choice for applications where energy conservation in standby mode is critical.
  • Protection Features: This IC comes with a comprehensive set of protection features, including overvoltage protection, overcurrent protection, and overtemperature protection, ensuring the longevity and reliability of the end product.

Advanced Integration

The TEA1755LT/1 integrates control and protection circuits into a single package, simplifying the design and reducing the bill of materials for power supply units. Its high level of integration allows for a reduced component count, which not only saves space but also enhances system reliability.

GreenChip Technology

As part of NXP's GreenChip lineup, the TEA1755LT/1 is committed to sustainable technology. GreenChip products are recognized for their low power consumption and high efficiency, contributing to energy conservation and the reduction of carbon footprints in electronic devices.

Whether you're designing a new power supply or upgrading an existing one, the TEA1755LT/1 from NXP Semiconductors offers the performance, efficiency, and reliability that modern electronics demand. Its advanced features and green technology make it a smart choice for forward-thinking electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess