EN
  • EN
  • DE

TEF6646HW/V101

Part No TEF6646HW/V101
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RF RECEIVER AM/FM 64HTQFP / - RF Receiver AM, FM PCB, Surface Mount 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Package Tray
Product Status Obsolete
Modulation or Protocol AM, FM
Applications AM/FM Radio Receiver
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP (10x10)
Base Product Number TEF664
Standard Package 800 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899477-TEF6646HW/V101
Ultra Librarian 3D Model Ultra Librarian TEF6646HW/V101 CAD Model

Description

The TEF6646HW/V101, part of the NXP's acclaimed series of car radio tuners, is a cutting-edge, high-performance solution designed for automotive entertainment systems. This advanced tuner IC is engineered to provide exceptional radio reception quality, ensuring a superior audio experience for drivers and passengers alike.

Key Features

  • High Sensitivity: The TEF6646HW/V101 boasts a highly sensitive receiver that ensures clear signal reception even in areas with weak radio signals.
  • Low Noise: With its low-noise design, the tuner provides crisp and clear audio, minimizing the interference that can often plague radio reception in vehicles.
  • Wide Frequency Range: This device is capable of receiving a broad spectrum of frequencies, covering AM, FM, and weather band channels, making it versatile for various regional broadcasting standards.
  • Integrated Signal Processing: The tuner features sophisticated signal processing capabilities, including automatic frequency control (AFC) and automatic gain control (AGC), to enhance the listening experience.
  • Robust Design: Engineered to withstand the harsh conditions of the automotive environment, the TEF6646HW/V101 is both durable and reliable.

Applications

The TEF6646HW/V101 is ideal for a wide range of automotive applications. Its robust design and superior performance make it suitable for:

  • Car radios and infotainment systems
  • Navigation systems with integrated radio functionality
  • Telematics devices requiring radio data system (RDS) capabilities

Technical Specifications

Parameter Value Supply Voltage 8.5V - 9.5V Operating Temperature -40°C to +85°C Package HWQFN Dimensions 7mm x 7mm x 0.85mm

For a comprehensive solution to automotive radio tuning that combines performance, versatility, and reliability, the TEF6646HW/V101 by NXP is the ideal choice for manufacturers and integrators in the automotive industry.

You May Also Be Interested in

Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess