The TJA1054AT/VM is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors. This robust and versatile integrated circuit is engineered to provide reliable communication in automotive and industrial applications, where it facilitates the exchange of data between CAN network nodes with improved fault tolerance and low electromagnetic emission.
Key Features
- High-Speed CAN Interface: Supports the ISO 11898 standard for data communication speeds up to 1 Mbit/s.
- Improved Fault Confinement: Features error confinement capabilities that prevent faulty nodes from disrupting the entire network.
- Low-Power Mode: Includes a very low-current standby mode with remote wake-up capability to conserve power.
- Thermal Protection: Integrated thermal protection circuitry ensures the device operates within safe temperature ranges.
- Bus Pins Protection: Offers robust protection against transients for bus pins, enhancing system reliability.
- Differential Receiver with Wide Common-Mode Range: Ensures reliable data reception across various environmental conditions.
Applications
The TJA1054AT/VM transceiver is ideal for a range of applications, particularly in the automotive sector, where it can be used in:
- Powertrain systems
- Chassis control modules
- Body control electronics
- Diagnostic interfaces
- Gateway modules
In addition to automotive uses, this transceiver is also suitable for industrial automation systems, medical equipment, and other high-integrity CAN network applications that require robust communication capabilities.
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.75V to 5.25V
Operating Temperature
-40°C to +125°C
Package
SO14 (Small Outline)
With its robust design and advanced features, the TJA1054AT/VM from NXP Semiconductors is a reliable choice for any application requiring a high-speed CAN interface.