EN
  • EN
  • DE

TZA1048

Part No TZA1048
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 4-channel BTL driver for CD/DVD drives
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1275169-TZA1048
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TZA1048 CAD Model

Description

The NXP TZA1048 represents a cutting-edge solution in the realm of integrated circuits, specifically designed to cater to the demanding requirements of modern electronic systems. This product is a testament to NXP's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • High Integration: The TZA1048 is a highly integrated circuit, which means that it combines multiple functions or features into a single chip, reducing the need for additional components and simplifying the design of electronic systems.
  • Performance: Designed for optimal performance, the TZA1048 ensures efficient operation and is suitable for high-speed signal processing tasks, which is essential for applications requiring rapid data handling and processing.
  • Reliability: NXP's rigorous quality control and manufacturing processes guarantee that the TZA1048 meets the highest standards of reliability, ensuring stable and consistent performance over its operational lifespan.
  • Power Efficiency: The TZA1048 is engineered to be power-efficient, which not only extends the life of battery-powered devices but also reduces heat generation, contributing to the overall longevity of the product.

Applications

The versatility of the TZA1048 allows it to be used in a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Data processing units
  • Advanced computing systems
  • Consumer electronics

Technical Specifications

The TZA1048 boasts a comprehensive set of technical specifications that make it suitable for a wide range of functions. Some of its key technical attributes include:

  • Specific input and output voltage ranges
  • Defined operating temperature range
  • Compatibility with various signal types
  • Package type and dimensions

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official NXP website or contact authorized distributors.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Coilcraft
Lowest to $0.1042
Maxim Integrated
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Lowest to $105.8176
Intersil Corporation
Lowest to $5.0142
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3899 $61.0182
42+ $2.7812 $116.8104
65+ $2.6946 $175.1490
89+ $2.6080 $232.1120
115+ $2.5202 $289.8230
154+ $2.2603 $348.0862
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess