EN
  • EN
  • DE

UJA1023T/2R04/C,51

Part No UJA1023T/2R04/C,51
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CAN/LIN I/O SLAVE 16-SOIC  /  LINbus I/O Slave LIN 2.0 LIN Interface 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel
Protocol LINbus
Function I/O Slave
Interface LIN
Standards LIN 2.0
Voltage - Supply 6.5V ~ 27V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number UJA1023
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-15126-2,568-15126-6,UJA1023T/2R04/C,51-ND,935285403518,568-15126-1
Standard Package 2,500
Win Source Part Number 1113912-UJA1023T/2R04/C,51
Ultra Librarian 3D Model Ultra Librarian UJA1023T/2R04/C,51 CAD Model

Description

The NXP UJA1023T/2R04/C,51 is a robust LIN transceiver designed to interface between a LIN master/slave protocol controller and the physical bus in a Local Interconnect Network (LIN). As part of NXP's leading-edge automotive communication solutions, this transceiver is tailored for advanced in-vehicle networking systems, providing a reliable and efficient means of data exchange at a nominal bus speed of up to 20 kBd.

Key Features:

  • High Integration: The UJA1023T/2R04/C,51 integrates a LIN transceiver with a voltage regulator, making it an ideal solution for space-constrained applications.
  • Robust Communication: Designed to handle the challenging environment of automotive applications, it offers excellent Electromagnetic Compatibility (EMC) and Electrostatic Discharge (ESD) performance.
  • Wake-up Functionality: The device features a wake-up and interrupt function, ensuring low power consumption during idle periods and quick responsiveness when communication is needed.
  • Thermal Protection: With built-in thermal shutdown protection, the transceiver ensures safe operation under varying temperature conditions.
  • Compatibility: The UJA1023T/2R04/C,51 is compatible with LIN protocol specification 2.0, 2.1, and SAE J2602, making it a versatile choice for a wide range of automotive applications.

Applications:

The NXP UJA1023T/2R04/C,51 transceiver is primarily used in automotive environments but is also suitable for industrial applications. It is commonly found in:

  • Body Control Modules (BCM)
  • Door Modules
  • Seat Control Modules
  • Climate Control Units
  • Sensor Interfaces
  • Lighting Control Modules

Quality and Reliability:

With a focus on quality, the UJA1023T/2R04/C,51 transceiver is manufactured to meet the high standards of the automotive industry. It undergoes rigorous testing to ensure reliability and performance under extreme conditions. This commitment to quality makes the NXP UJA1023T/2R04/C,51 a trusted component in the design of sophisticated automotive communication networks.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0244 $56.1952
18+ $5.7637 $103.7466
27+ $5.5835 $150.7545
38+ $5.4034 $205.3292
48+ $5.2233 $250.7184
65+ $4.6830 $304.3950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess