EN
  • EN
  • DE

E2EM-X15X1 5M

Part No E2EM-X15X1 5M
Manufacturer Omron
Catalog Proximity Sensors
Description SENSOR PROX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Package / Case -;5;9;7;10;8;3;4;2;1;1920;4991;4017;602004;1790;2170;1864;1835;966;1738;602;1661;2171;3147;480;1885;399;4275;5055;478;1890;1866;23;2273;1188;236;488;1110;2046;2223;4008;1597;600;1855;1882;1568;746;445;17;223;5452;296;602223;601863;818;0;130226;38425;1246;121399;2023;22017;5136;124586;132379;90858;23146;23149;23152;93077;118999;23159;23162;112103;13031;81189;96280;110820;121401;121402;121403;112566;110996;94101;28032;88223;121404;121405;37036;112686;121406;35925;35926;121407;121408;85719;121409;121410;124585;121411;121412;121413;121414;121415;14363;124502;124503;124587;110142;13845;77481;1080;106175;106173;80382;119296;132380;132097;132096;132116;132101;132121;33101;132351;10369;132343;132381;14824;121419;125546;62825;64822;119657;119656;48988;66083;54139;129828;54133;129712;8984;74202;8;62;61;3;2;243;804;1;17;0;2;4;1;1;326448;352496;358576;358679;576460;364917;387304;417682;794492;789368;3740;503734;3741;476608;3742;465048;476613;689299;794493;3743;794494;3744;814862;465047;476622;824464;788083;824465;824466;824467;824468;5241;815000;794495;5387;5589;5821;5917;5962;6235;824397;6287;6759;7400;7772;8506;476611;9423;427876;10322;10351;10892;11378;12156;13758;782919;13798;13802;14684;15360;16215;17037;18755;21455;21463;742011;712957;23051;24277;641150;657221;26520;27115;28176;29485;31774;33651;35715;37648;38285;45202;45208;701589;424984;45217;45220;50504;728028;52688;54600;793801;62292;497302;467892;692580;128030;476617;136845;179576;204229;476616;234608;271629;819233;788023;476607;298080;76506;692581;117444;117446;200414;79489;101982;742304;693904;1;228908;1;313713;313767;313768;794838;697429;693903;794497;313832;736030;736027;736031;427873;338722;356918;788629;794489;823647;824185;814999;797567;378987;476601;464663;456424;476599;378989;736026;443941;380284;449468;456425;380569;380616;380618;380619;380620;380621;380622;736028;380623;380626;380627;736023;794490;380604;794491;467889;380612;380613;380614;380615;388182;388205;388206;388207;388208;388209;388210;388211;388212;388213;388214;476603;456427;390971;390984;824469;395622;395941;400467;400685;400687;406606;417045;142918;68644;140261;156869;182176;192929;213202;236668;255817;286190;120334;55243;168144;227761;248536;1;1;402031;417858;1;307767;312981;840105;840111;629948;840106;322862;819234;839543;496346;840162;491808;824396;701728;840142;840140;840164;840161;840143;338570;840099;840097;840096;840102;840104;374890;814998;380107;840141;840098;840107;380108;496344;840101;387507;701727;793800;388809;388349;840166;840165;840103;840108;456422;388448;825212;388471;840109;388533;840163;697428;388612;840110;825211;388719;840100;388761;388781;457034;388790;478490;407853;408172;411700;693902;423651;840267;840578;39631;59565;58215;168954;690719;134904;134947;202837;202873;840582;174115;208650;840577;249171;249308;249328;249331;249337;840580;267528;281297;281329;794496;270771;270778;271402;283017;797568;305478;305520;74579;74581;74587;74591;74598;74610;74614;74616;74617;74622;80340;633605;87718;87772;840094;87777;87780;87794;736037;788628;697430;840581;840579;92552;97432;103571;103576;103579;108742;108773;116522;116526;117123;138230;840144;138232;138235;138237;143824;143827;800017;476624;456351;152005;155183;736035;155211;799570;155219;788483;744051;788627;693472;693471;736036;298776;84330;100671;140848;160684;1;1;324521;325197;325426;333006;370021;384842;400555;404185;418344;421432;242911;477607;236088;212425;212466;212478;212507;212514;212528;212557;212561;212571;212585;212596;212605;212617;212621;181551;181560;181567;181571;156383;156396;156398;156425;156428;156430;156439;156441;156445;156449;156454;139399;139404;139409;139420;139423;139428;139436;139441;99334;66990;67003;38945;38959;38976;235176;298942;1;1;359915;359943;359951;359963;42
Ultra Librarian 3D Model Ultra Librarian E2EM-X15X1 5M CAD Model

Description

NULL

You May Also Be Interested in

Molex, LLC
SENSOR PROX INDUCTIVE 10MM CYL
Need more? Email Us
Panasonic
SENSOR PROX INDUCTIVE 2.1MM MOD /
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 4MM CYLIND
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPT REFLECTIVE 30MM 6SMD / Reflective Optical Sensor 1.181" (30mm) White Paper 6-SMD Module
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Eaton / Cutler Hammer
Inductive Proximity Sensor; Sensor Input: Inductive; Sensing Range: 15mm; Supply Voltage Range DC: 10V to 30V; Switch...
Need more? Email Us
Molex, LLC
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Thomas Research Products
FL HIGH BAY SENSOR W/DAYLIGHTING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess