EN
  • EN
  • DE
  • IT

G6S-2 DC24

Part No G6S-2 DC24
Manufacturer Omron
Catalog Relays
Description RELAY TELECOM DPDT 2A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysSignal Relays, Up to 2 Amps
Manufacturer Omron Electronics Inc-EMC Div
Series G6S
Packaging Tube
Part Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Load - Max Switching 500VA, 440W
Coil Current 8.3 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 4 ms
Release Time 4 ms
Operating Temperature -40°C ~ 85°C
Contact Material Silver (Ag), Gold (Au)
Approval Agency CSA, UR
Relay Type Telecom
Coil Resistance 2.88 kOhms
Base Product Number G6S-2 D
Ultra Librarian 3D Model Ultra Librarian G6S-2 DC24 CAD Model

You May Also Be Interested in

Omron
General Purpose Relays SPDT 12VDC Hi-Cap. Flux Protect ClassF
Lowest to $2.9588
Omron
RELAY TELECOM DPDT 2A 24V
Lowest to $0.8657
Omron
General Purpose Relays 1FormA (SPST-NO) DC 12
Lowest to $1.0264
ABB Embedded Power
IEC Contactor; 9Amp; 3 pole, 1
Need more? Email Us
TE Connectivity
Low Signal Relays - PCB ORWH-SH-124D1F,000 RELAY IND
Lowest to $3.9203
TE Connectivity
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $5.5810
Coto Technology
RELAY REED SPST 250MA 5V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 50A 24V
Lowest to $61.0908
Omron
RELAY GEN PURPOSE SPST 5A 12V
Lowest to $2.9337

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8657 $51.9420
145+ $0.7103 $102.9935
220+ $0.6881 $151.3820
305+ $0.6659 $203.0995
390+ $0.6437 $251.0430
520+ $0.5771 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess