EN
  • EN
  • DE
  • IT

UCC3806DWTR

Part No UCC3806DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-POWER, DUAL-OUTPUT, CURRENT-MODE PWM CONTROLLER | IC REG CTRLR MULT TOP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8V ~ 14.5V
Switching Frequency 47kHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UCC3806
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1276431-UCC3806DWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3806DWTR CAD Model

Description

Introducing the UCC3806DWTR from Texas Instruments

The UCC3806DWTR is a state-of-the-art current-mode PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This versatile integrated circuit is engineered to cater to a wide array of power supply applications, including but not limited to DC-DC converters, off-line power supplies, and other power conversion systems.

As part of Texas Instruments' UCC3806 series, this device incorporates advanced features that enhance system reliability and performance. It is configured in a 16-pin SOIC package, which allows for a compact footprint on printed circuit boards, saving valuable board space in dense power supply designs.

Key Features of the UCC3806DWTR

  • Current-Mode Control: The UCC3806DWTR operates using current-mode control, providing inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation. This control method ensures excellent transient response and simplified circuit design.
  • Programmable Switching Frequency: Designers can set the operating frequency of the PWM controller anywhere from 100 kHz to 1 MHz, allowing for flexibility in the design of the magnetic components and the optimization of efficiency.
  • BiCMOS Technology: The integration of BiCMOS technology allows the UCC3806DWTR to offer low-power operation with the robustness expected of industrial power applications.
  • Dual Output Drive Stages: The controller features dual output drive stages with high current capability, making it suitable for driving a wide range of power MOSFETs and IGBTs.
  • Soft-Start Functionality: To prevent inrush current during startup, the UCC3806DWTR includes soft-start functionality, which gradually ramps up the output voltage, enhancing system safety and longevity.
  • Shutdown Capability: The device supports shutdown functionality that can be triggered by an external signal, allowing for power conservation and protection during fault conditions.

The UCC3806DWTR is an ideal choice for designers seeking a robust, flexible, and efficient PWM controller for their power management applications. With its advanced features and Texas Instruments' commitment to quality, this component is poised to drive innovation and reliability in power supply design.

For detailed specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets. The UCC3806DWTR is available for purchase through authorized distributors and directly from Texas Instruments.

You May Also Be Interested in

MaxLinear Inc
IC REG CTRLR BUCK 14TSSOP
Lowest to $1.4631
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST 28SSOP
Lowest to $17.5179
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0193
Analog Devices Inc.
IC REG CTRLR BUCK 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK/SEPIC 32QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Lowest to $28.3390
Analog Devices Inc.
IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Need more? Email Us
ON Semiconductor
PWM CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $43.5737

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9183 $62.7549
6+ $17.1637 $102.9822
10+ $16.6274 $166.2740
13+ $16.0910 $209.1830
17+ $15.5546 $264.4282
22+ $13.9456 $306.8032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess