EN
  • EN
  • DE

V720-HS04

Part No V720-HS04
Manufacturer Omron
Catalog RFID Antennas
Description RFID ANT 13.56MHZ 407X334X35MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Frequency 13.56MHz
Features Panel with IP50 Housing
Size / Dimension 407.00mm L x 334.00mm W x 35.00mm H
Ultra Librarian 3D Model Ultra Librarian V720-HS04 CAD Model

Description

NULL

You May Also Be Interested in

SparkFun Electronics
UHF RFID ANTENNA (TNC)
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ/5.5GHZ WHIP TILT
Need more? Email Us
U-blox
RF ANT GNSS/GPS 1.197-1.249GHZ
Need more? Email Us
Taoglas Limited
GPS 1575MHZ SMD CERAMIC DIRECT M
Need more? Email Us
Quectel
WIFI 2.4/5.8G PCB CHIP ANTENNA,8
Need more? Email Us
EPCOS (TDK)
TRANSPONDER COIL 2.36MH HQ SMD
Need more? Email Us
TE Connectivity
RF ANT 829MHZ/1.94GHZ CHIP SLD
Need more? Email Us
Ezurio
EMBED,ASSY,D1.13,MHF4L 100MM,FLE
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ WHIP TILT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess