EN
  • EN
  • DE

1SMA65CAT3G

Part No 1SMA65CAT3G
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035421-1SMA65CAT3G
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SMA65CAT3G CAD Model

Description

The 1SMA65CAT3G by ON Semiconductor is a high-performance, surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-induced voltage spikes or other transient voltage events. This component is specifically engineered to safeguard voltage-sensitive devices from destruction or degradation, ensuring reliability and longevity of electronic systems.

Key Features

  • Stand-Off Voltage: The 1SMA65CAT3G has a stand-off voltage rating of 65V, making it suitable for a wide range of applications where this voltage level is common.
  • Peak Pulse Power: It can handle a peak pulse power of 400 Watts (10/1000μs waveform), providing robust protection against high energy transients.
  • Bidirectional Protection: This TVS diode offers bidirectional clamping, which is essential for AC applications or where the polarity of the transient could be reverse to normal operating conditions.
  • Low Leakage Current: It features a low leakage current, reducing power loss and ensuring minimal impact on the overall efficiency of the circuit.
  • Fast Response Time: The device reacts in less than 1 picosecond from 0V to BV min, offering immediate protection against transient overvoltages.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, accommodating a broad spectrum of environmental conditions.
  • Package: Supplied in a SMA package, it is compact and suitable for automated assembly processes.

Applications

The 1SMA65CAT3G is ideal for a variety of applications, including:

  • Power Supply Lines
  • Communication Systems
  • Automotive Electronics
  • Industrial Electronics
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 1SMA65CAT3G is no exception. This product is designed to meet the stringent requirements of the electronic industry, ensuring performance and durability in the most challenging conditions.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation available on the ON Semiconductor website.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess