EN
  • EN
  • DE

2N5302G

Part No 2N5302G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 60V 30A TO204  /  Bipolar (BJT) Transistor NPN 60 V 30 A 2MHz 200 W Through Hole TO-204 (TO-3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tray
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 30 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 3V @ 6A, 30A
Current - Collector Cutoff (Max) 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 15A, 2V
Power - Max 200 W
Frequency - Transition 2MHz
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Base Product Number 2N5302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONS2N5302G,2N5302GOS,2156-2N5302G
Standard Package 100
Win Source Part Number 1036405-2N5302G
Ultra Librarian 3D Model Ultra Librarian 2N5302G CAD Model

Description

ON Semiconductor 2N5302G Bipolar NPN Transistor

The ON Semiconductor 2N5302G is a high-power bipolar NPN transistor designed for a wide array of applications requiring robust performance. Known for its reliability and efficiency, this component is an ideal choice for linear and switching applications.

Key Features:

  • Voltage & Current: The 2N5302G can handle collector-emitter voltages up to 100V and collector currents up to 30A, making it suitable for handling high-power circuits.
  • Power Dissipation: With a power dissipation of 150W, this transistor can sustain a significant amount of power, which is essential for heavy-duty operations.
  • Gain: It features a DC current gain (hFE) range of 20 to 70, providing a good level of amplification in various circuits.
  • Package: Encased in a TO-204AA package, the 2N5302G ensures a robust and durable design that can withstand challenging conditions.
  • Operating Temperature: It operates within a temperature range of -65°C to +200°C, offering reliable performance even under extreme temperatures.

Applications:

The 2N5302G from ON Semiconductor is versatile and can be employed in numerous applications. It is commonly used in:

  • Power regulators and converters
  • Motor controls
  • Power amplifiers
  • Switching circuits

Quality and Reliability:

ON Semiconductor is a trusted name in the industry, and the 2N5302G transistor is manufactured to meet the highest standards of quality and reliability. This component is designed to deliver consistent performance and long operational life, making it a preferred choice for professionals and hobbyists alike.

Whether you are designing a new power system or replacing a component in an existing circuit, the 2N5302G offers the performance and durability you need to ensure your projects run smoothly.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess