EN
  • EN
  • DE

2SA1246T-AA

Part No 2SA1246T-AA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1036540-2SA1246T-AA
Ultra Librarian 3D Model Ultra Librarian 2SA1246T-AA CAD Model

Description

ON Semiconductor 2SA1246T-AA - High-Performance PNP Transistor

The ON Semiconductor 2SA1246T-AA is a high-quality PNP transistor that offers excellent performance for a wide range of electronic applications. This semiconductor device is designed to meet the needs of modern electronic circuits, providing reliable and efficient operation. With its robust construction and proven technology, the 2SA1246T-AA is an ideal choice for designers looking for a dependable transistor option.

Key Features:

  • High Current Capacity: The 2SA1246T-AA is capable of handling high current loads, making it suitable for power amplification and switching applications.
  • Low Saturation Voltage: It exhibits low saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Fast Switching Speed: With its quick response time, this transistor is an excellent choice for applications requiring rapid switching.
  • Complementary to 2SC3182T-AA: The 2SA1246T-AA is the PNP counterpart to ON Semiconductor's 2SC3182T-AA NPN transistor, allowing for complementary push-pull configurations in amplifier designs.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the industry, this transistor is built to high standards of quality and reliability.

Applications:

The 2SA1246T-AA transistor is versatile and can be used in various applications such as:

  • Audio Power Amplifiers
  • Signal Processing
  • Power Management Circuits
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers
  • General Purpose Switching

Technical Specifications:

With a collector-base voltage (VCBO) of -160V, a collector-emitter voltage (VCEO) of -140V, and a collector current (IC) of -10A, the 2SA1246T-AA can handle significant voltage and current levels. Additionally, the device features a power dissipation (PD) of 100W, which allows it to manage thermal loads efficiently.

In summary, the ON Semiconductor 2SA1246T-AA PNP transistor is a high-performance component that offers the durability and performance required for demanding electronic applications. Its combination of high current capacity, low saturation voltage, and fast switching speed makes it an excellent choice for professionals seeking a reliable and efficient semiconductor device.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess