The 2SA1682-5-TB is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This transistor is designed for general-purpose amplifier applications and is well-suited for commercial and industrial electronic devices.
Key Features
- Transistor Type: PNP - This indicates that the 2SA1682-5-TB is a PNP (Positive-Negative-Positive) bipolar junction transistor, which means it is controlled by the flow of holes as its majority charge carriers.
- Voltage & Current Ratings: It can handle a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of up to -2A, making it robust for various circuit applications.
- High Gain Bandwidth Product: The device features a high transition frequency (ft) of 100MHz, which is indicative of its capability to operate effectively at high-frequency ranges.
- Low Saturation Voltage: The low VCE(sat) helps in reducing power dissipation and improving efficiency in amplification circuits.
- Package: The transistor comes in a TO-92B package, which is a commonly used through-hole mounting design that is easy to handle and integrate into PCBs (Printed Circuit Boards).
Applications
The 2SA1682-5-TB is versatile and can be used in a variety of electronic circuits. Its primary applications include:
- Audio frequency amplifier stages
- Signal processing circuits
- Driver stages in high-fidelity amplifiers and audio equipment
- Switching applications that require moderate current and voltage capacity
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The 2SA1682-5-TB transistor is built to meet the stringent requirements of the electronic industry, ensuring long-term performance and stability in your applications.
Environmental Information
The 2SA1682-5-TB is RoHS compliant, meaning it conforms to the European Union's directive on the restriction of hazardous substances in electronic equipment. This ensures that the transistor is environmentally friendly and safe for use in a wide range of electronic products.