EN
  • EN
  • DE

2SA1706-T

Part No 2SA1706-T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP-3
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 743605-2SA1706-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1706-T CAD Model

Description

The 2SA1706-T is a high-quality PNP transistor from ON Semiconductor, a leading provider in the semiconductor industry. This versatile component is designed for general-purpose amplifier and switching applications, offering reliable performance and efficiency. With its PNP configuration, the 2SA1706-T is commonly used in electronic circuits where a positive voltage needs to be controlled by a lower voltage signal.

Key Features

  • PNP Bipolar Junction Transistor: This device is a PNP transistor, which means it is controlled by a negative current and is used primarily for amplifying or switching positive charges.
  • High Current Capability: The 2SA1706-T can handle a continuous collector current up to 2 A, making it suitable for moderate power applications.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency when the transistor is in the on-state.
  • High Power Dissipation: With a power dissipation of 900 mW, this transistor can withstand higher energy levels before overheating, ensuring durability and stable performance.
  • Complementary NPN Type Available: For applications requiring a complementary NPN transistor, ON Semiconductor offers a counterpart that pairs well with the 2SA1706-T.

Applications

The 2SA1706-T is suitable for a wide range of applications, including but not limited to:

  • Audio amplifiers and sound reinforcement devices.
  • Signal processing and conditioning circuits.
  • Power management systems.
  • Switching regulators and power converters.
  • Motor control circuits.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SA1706-T is manufactured with the company's stringent quality control processes, ensuring reliable operation and longevity in your electronic designs. Whether you're developing consumer electronics or industrial systems, the 2SA1706-T offers the performance and dependability you can trust.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess