Product Overview: 2SD1348-T by ON Semiconductor
The 2SD1348-T is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This discrete semiconductor product is tailored for linear and switching applications, offering a blend of low on-state voltage drop and high current handling capabilities.
Key Features
- High Current Capacity: The 2SD1348-T is capable of handling high levels of current, making it suitable for power amplification and switching applications that require robust current management.
- Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which translates to efficient operation with minimal power loss during switching, thus enhancing overall system efficiency.
- High-Speed Switching: Its fast switching response is ideal for applications that necessitate rapid transitions between on and off states, such as pulse circuits and drivers.
- Complementary PNP Type Available: ON Semiconductor provides a complementary PNP transistor, allowing designers to implement push-pull configurations for balanced operation in amplifiers and other circuits.
Applications
The 2SD1348-T is versatile and can be used in a variety of applications, including:
- Power supply circuits
- Audio amplifiers
- Motor control circuits
- DC-DC converters
- Switching regulators
Technical Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
60V
Collector Current (IC)
3A
Power Dissipation (Pd)
25W
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 2SD1348-T is built to meet stringent standards, ensuring reliability and performance consistency for industrial and commercial applications. With its robust design, it is engineered to withstand challenging conditions while maintaining operational integrity.