EN
  • EN
  • DE

2SB1165S

Part No 2SB1165S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR, PNP / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 906321-2SB1165S
Ultra Librarian 3D Model Ultra Librarian 2SB1165S CAD Model

Description

Product Overview: 2SB1165S from ON Semiconductor

The 2SB1165S is a high-performance PNP bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is well-suited for a variety of applications, particularly in power management and signal amplification tasks across various electronic circuits.

Key Features

  • High Current Capacity: The 2SB1165S is capable of handling continuous collector currents up to -2A, making it an excellent choice for applications requiring high current flow.
  • Low Saturation Voltage: With a low V<sub>CE(sat) of typically -0.5V, this transistor ensures efficient operation with minimal power loss, which is crucial for power-sensitive designs.
  • High Power Dissipation: The device can dissipate up to 1W of power, allowing it to handle relatively high levels of power without overheating, thus ensuring reliability and longevity.
  • Complementary NPN Type Available: ON Semiconductor provides a complementary NPN transistor, making it easier for designers to implement push-pull configurations for better performance in amplification circuits.

Applications

  • Power Management Systems
  • Switching Regulators
  • Audio Amplifiers
  • Signal Processing
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Reliability and Compliance

The 2SB1165S is constructed with ON Semiconductor's commitment to quality and reliability. It complies with the RoHS directive, ensuring that it is free from hazardous substances commonly found in electronic components. This makes the 2SB1165S not only an environmentally friendly choice but also aligns with global standards for electronic product safety and sustainability.

Packaging and Availability

ON Semiconductor offers the 2SB1165S in a TO-225 package, which is widely used and recognized for its good thermal and electrical performance. The package is designed for through-hole mounting, which adds mechanical robustness to the final product.

In summary, the 2SB1165S from ON Semiconductor is a versatile and efficient PNP transistor that meets the demands of modern electronic designs with its high current capacity, low saturation voltage, and high power dissipation. Its compatibility with complementary NPN transistors and adherence to environmental standards makes it a reliable and conscientious choice for designers and engineers in various fields.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0090 $60.1350
36+ $3.2894 $118.4184
55+ $3.1866 $175.2630
75+ $3.0839 $231.2925
97+ $2.9811 $289.1667
130+ $2.6727 $347.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess