ON Semiconductor 2SB1229S PNP Transistor
The 2SB1229S is a high-performance PNP bipolar transistor from ON Semiconductor, designed for use in a wide range of electronic applications. This device is ideal for power management functions and signal processing in consumer, automotive, and industrial markets due to its robust features and reliable performance.
The transistor comes in a compact SOT-23 package, making it suitable for space-constrained applications. Despite its small size, the 2SB1229S offers a high current capacity and low saturation voltage, which makes it efficient for switching and amplification purposes.
Key Features:
- Transistor Polarity: PNP - This type of transistor is designed to allow the flow of electrical current across the collector-emitter path when a negative base current is applied.
- Collector-Emitter Voltage (Vceo): The 2SB1229S can withstand up to -50V, providing a good margin for various circuit designs.
- Collector Current (Ic): It can handle a continuous collector current of up to -2A, making it capable of driving moderate loads.
- Power Dissipation (Pd): With a power dissipation of 1W, this transistor can handle a considerable amount of power for its size.
- DC Current Gain (hFE): The 2SB1229S offers a high DC current gain, ensuring efficient current amplification in your circuit.
- Operating Temperature Range: This transistor can operate in a wide temperature range from -55°C to +150°C, allowing for use in harsh environments.
The ON Semiconductor 2SB1229S is a versatile PNP transistor that offers a balance of good switching behavior and amplification capabilities. Its robustness and reliability are assured by ON Semiconductor's commitment to high-quality semiconductor manufacturing. Whether you are designing power supplies, motor controllers, or audio amplifiers, this transistor is an excellent choice for your electronic circuit needs.
For detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by ON Semiconductor.