EN
  • EN
  • DE

2SC3750M-CC7

Part No 2SC3750M-CC7
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 5A 500V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855173-2SC3750M-CC7
Ultra Librarian 3D Model Ultra Librarian 2SC3750M-CC7 CAD Model

Description

ON Semiconductor 2SC3750M-CC7: High-Performance NPN Transistor

The 2SC3750M-CC7 is a state-of-the-art NPN bipolar junction transistor (BJT) from ON Semiconductor, designed to offer high-speed switching capabilities and excellent current handling in a compact package. This versatile component is an ideal choice for a wide range of applications, including but not limited to, power management, signal processing, and amplification duties in commercial, industrial, and automotive environments.

Key Features

  • High Current Handling: Capable of managing significant current levels, the 2SC3750M-CC7 is perfect for applications that require robust current handling capabilities.
  • High Switching Speed: Engineered for rapid switching, this transistor is well-suited for circuits that demand high-speed operation.
  • Low Saturation Voltage: The device has been optimized to have a low V<sub>CE(sat), which enhances its efficiency by minimizing power loss during operation.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC3750M-CC7 offers exceptional reliability, making it a trustworthy component for critical applications.
  • Compact Package: The transistor comes in a compact CC7 package, which allows for high-density mounting and is ideal for space-constrained applications.

Applications

The 2SC3750M-CC7 is versatile enough to be used in a variety of electronic circuits. Its ability to handle high currents and switch rapidly makes it an excellent option for power regulation modules, DC-DC converters, motor drivers, and audio amplifiers. Additionally, its reliability and performance characteristics make it suitable for use in automotive electronic systems, where components must meet stringent requirements for durability and longevity.

Technical Specifications

Parameter Value Collector-Base Voltage (VCBO) --- Collector-Emitter Voltage (VCEO) --- Emitter-Base Voltage (VEBO) --- Collector Current (IC) --- Power Dissipation (PD) --- Operating Temperature Range ---

Please note that the above table does not include specific values as they would need to be sourced from the actual product datasheet. For detailed electrical characteristics and operational limits, refer to the official ON Semiconductor 2SC3750M-CC7 datasheet.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess