EN
  • EN
  • DE

2SC3915-TB-E

Part No 2SC3915-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 0.5A, 50V, NPN / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 855177-2SC3915-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SC3915-TB-E CAD Model

Description

The 2SC3915-TB-E from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is notable for its reliable performance and is commonly utilized in signal processing, amplification, and switching applications.

Key Features

  • High Current Gain Bandwidth Product: The 2SC3915-TB-E offers a high transition frequency, making it suitable for applications requiring fast switching and accurate signal amplification.
  • Low Saturation Voltage: This feature allows for more efficient operation, particularly in low-voltage applications, minimizing power loss and heat generation.
  • Complementary PNP Type Available: The 2SC3915-TB-E has a complementary PNP type, providing flexibility in designing push-pull amplifiers and other complementary circuits.
  • Surface Mount Package: The transistor comes in a compact surface-mount package, making it ideal for space-constrained applications and enabling automated assembly processes.

Applications

The 2SC3915-TB-E is suitable for a variety of applications, including:

  • Audio Frequency Amplifier Stages
  • Signal Processing Circuits
  • Switching Regulators
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • General Purpose Switching and Amplification

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 20 V Collector-Base Voltage (V<sub>CBO) 30 V Emitter-Base Voltage (V<sub>EBO) 5 V Collector Current (I<sub>C) 50 mA Power Dissipation (P<sub>D) 150 mW

The 2SC3915-TB-E from ON Semiconductor is a testament to the company's commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. Whether for consumer electronics or industrial applications, this transistor is engineered to meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess