EN
  • EN
  • DE

2SC4146

Part No 2SC4146
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156252-2SC4146
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4146 CAD Model

Description

The 2SC4146 is a high-performance NPN bipolar junction transistor (BJT) designed by ON Semiconductor, a leader in the semiconductor industry. This transistor is specifically engineered to deliver efficient switching and amplification capabilities across a broad range of electronic applications. With its robust design and reliable construction, the 2SC4146 is an ideal choice for designers looking to enhance the performance of their electronic circuits.

Key Features

  • High Current Gain Bandwidth Product: The 2SC4146 boasts a high transition frequency, making it suitable for applications requiring fast switching and high-frequency operation.
  • Low Saturation Voltage: This transistor is designed with a low collector-emitter saturation voltage, which results in reduced power loss and improved efficiency in saturation mode applications.
  • High Collector Current: It can handle a substantial collector current, making it an excellent choice for power amplification and driving high-current loads.
  • Robust Maximum Ratings: The 2SC4146 is built to withstand significant voltage and current, ensuring durability and stability under stressful conditions.

Applications

The versatility of the 2SC4146 allows it to be used in a wide array of applications, including but not limited to:

  • Audio Amplifiers
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Technical Specifications

Parameter Value Collector-Base Voltage (VCBO) 60 V Collector-Emitter Voltage (VCEO) 50 V Emitter-Base Voltage (VEBO) 5 V Collector Current (IC) 150 mA Power Dissipation (PD) 1.2 W Transition Frequency (fT) 250 MHz

With its exceptional performance and ON Semiconductor's commitment to quality, the 2SC4146 is a reliable component for your next high-performance electronic design.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess