EN
  • EN
  • DE

2SC4169

Part No 2SC4169
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSTR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,902 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 542939-2SC4169
Ultra Librarian 3D Model Ultra Librarian 2SC4169 CAD Model

Description

ON Semiconductor 2SC4169 Transistor Overview

The 2SC4169 is a high-voltage, high-speed switching NPN transistor designed and manufactured by ON Semiconductor. This versatile component is widely utilized in a variety of electronic applications, including power supplies, inverters, converters, and amplifiers. Its robust design ensures reliability and performance in demanding environments.

Key Features

  • Voltage Capabilities: The 2SC4169 boasts a collector-base voltage (VCBO) of 400V, collector-emitter voltage (VCEO) of 300V, and emitter-base voltage (VEBO) of 7V. This makes it suitable for high-voltage applications.
  • Current Handling: With a continuous collector current (IC) of 7A, it can handle significant power for a range of operations.
  • Speed: It features a fast switching speed, which is crucial for applications requiring quick response times.
  • Power Dissipation: The transistor has a power dissipation (PC) of 40W, allowing it to manage a considerable amount of power without overheating.
  • Gain: It offers a high DC current gain (hFE) range, ensuring efficient operation in various circuit configurations.

Applications

The 2SC4169 transistor is ideal for use in:

  • Switching regulators
  • DC-DC converters
  • High-frequency inverters
  • Power amplifiers
  • Motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC4169 is no exception. This component is engineered to meet stringent industry standards for performance and reliability. It is designed to withstand harsh conditions while maintaining operational integrity, making it a trusted choice for professionals and hobbyists alike.

Environmental Compliance

The 2SC4169 from ON Semiconductor is compliant with various environmental regulations, including RoHS (Restriction of Hazardous Substances), which makes it an environmentally friendly option for modern electronic designs.

In summary, the 2SC4169 NPN transistor is a reliable and efficient solution for high-voltage and high-speed switching applications, backed by ON Semiconductor's reputation for quality and performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2680 $58.9600
530+ $0.2199 $116.5470
815+ $0.2131 $173.6765
1,125+ $0.2062 $231.9750
1,450+ $0.1994 $289.1300
1,940+ $0.1787 $346.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess