EN
  • EN
  • DE

2SC5227A-4-TB-E

Part No 2SC5227A-4-TB-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description RF Transistor 10V, 70mA,fT=7GHz, NPN Single CP | RF TRANS NPN 10V 7GHZ 3CP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 10V
Frequency - Transition 7GHz
Noise Figure (dB Typ at f) 1dB at 1GHz
Gain 12dB
Maximum Power 200mW
DC Current Gain (hFE) (Minimum) at Ic, Vce 90 at 20mA, 5V
Current - Collector (Ic) (Maximum) 70mA
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package 3-CP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1125884-2SC5227A-4-TB-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5227A-4-TB-E CAD Model

Description

2SC5227A-4-TB-E Transistor by ON Semiconductor

The 2SC5227A-4-TB-E is a high-quality bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leader in energy-efficient innovations. This NPN transistor is designed for general-purpose amplifier and switching applications, offering a blend of performance and reliability that is well-suited for a variety of electronic circuits.

Key Features:

  • Voltage and Current Ratings: The device boasts a collector-base voltage (VCBO) of 50V, collector-emitter voltage (VCEO) of 50V, and emitter-base voltage (VEBO) of 5V. It can handle a continuous collector current (IC) up to 1A, making it suitable for moderate power handling requirements.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 270MHz, the 2SC5227A-4-TB-E provides excellent frequency response, making it ideal for amplification of high-speed signals.
  • Low Saturation Voltage: The transistor has a low collector-emitter saturation voltage, which helps to minimize power loss and improve efficiency in switching applications.
  • Package: Encased in a small, surface-mount package (TB), this transistor is designed for optimal board space utilization, making it an excellent choice for compact electronic designs.
  • RoHS Compliant: This product adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from certain harmful materials and is environmentally friendly.

Applications:

The versatility of the 2SC5227A-4-TB-E allows it to be used in a wide array of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound equipment

ON Semiconductor's commitment to quality ensures that the 2SC5227A-4-TB-E transistor is a reliable component for your electronic projects, delivering consistent performance with a focus on energy efficiency.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1015 $78.2030
4+ $32.0834 $128.3336
6+ $31.0807 $186.4842
8+ $30.0782 $240.6256
10+ $29.0755 $290.7550
14+ $26.0677 $364.9478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,994 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess