The 2SD1193 is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide range of electronic applications. This versatile transistor is well-suited for audio frequency amplifier applications and can also be utilized in power switching circuits due to its robust characteristics.
Key Features
- High Current Capacity: The 2SD1193 is capable of handling a collector current up to 1.5 A, making it suitable for medium power applications.
- High Voltage Rating: With a collector-emitter voltage (VCEO) of 120 V, it can be used in circuits that operate at higher voltages, providing a good margin for breakdown protection.
- Low Saturation Voltage: The transistor has a low VCE(sat) which ensures efficient operation at high currents with minimal power loss.
- Complementary PNP Type: It has a complementary PNP partner, making it easy to design push-pull amplifier stages for better efficiency and thermal stability.
Applications
The 2SD1193 is ideal for a variety of applications including:
- Audio power amplifiers
- Driver stages in Hi-Fi amplifiers
- Power supply regulators
- DC-DC converters
- Switching applications
Reliability and Performance
ON Semiconductor is known for its commitment to quality and reliability, and the 2SD1193 is no exception. It is designed to meet rigorous industry standards, ensuring consistent performance and a long operational life. Whether for commercial, industrial, or consumer electronics, the 2SD1193 offers a reliable solution for designers looking to optimize their circuitry with a dependable transistor option.
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
120V
Collector Current (IC)
1.5A
Collector Power Dissipation (PC)
25W
DC Current Gain (hFE)
70 to 700
For detailed product specifications, technical data, and application notes, customers should consult the official datasheet and product documentation available from ON Semiconductor.