EN
  • EN
  • DE

2SD1799-TL-E

Part No 2SD1799-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Darlington NPN Epitaxial Planar Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157880-2SD1799-TL-E
Popularity Low
Supply and Demand Status Limited
Family Name 2SD1799
Introduction Date February 19, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1799-TL-E CAD Model

Description

ON Semiconductor 2SD1799-TL-E Bipolar Transistor

The ON Semiconductor 2SD1799-TL-E is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is well-suited for power management functions, including switching and amplification in industrial, commercial, and consumer electronics. With its robust construction and reliable performance, the 2SD1799-TL-E is an excellent choice for designers looking to enhance their circuit designs.

Key Features:

  • Transistor Type: NPN - This allows the transistor to switch and amplify high-speed signals with efficiency.
  • Current Rating: The device can handle a collector current of up to 1A, making it suitable for moderate power applications.
  • Voltage Ratings: With a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 7V, this transistor can be used in circuits with moderate voltage requirements.
  • Power Dissipation: Capable of dissipating up to 1W of power, ensuring that the device can handle significant thermal stress during operation.
  • Gain Bandwidth Product (fT): With a transition frequency of 80MHz, it is suitable for applications requiring high-speed switching.
  • Mounting Type: Surface Mount - The SOT-89 package allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Operating Temperature Range: The device can operate within a temperature range of -55°C to +150°C, making it reliable in extreme conditions.

Applications:

The 2SD1799-TL-E transistor is ideal for a range of applications, such as:

  • Power supply circuits
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Signal amplification circuits
  • Switching applications

With its excellent performance characteristics and versatile applications, the ON Semiconductor 2SD1799-TL-E is a reliable component for any electronic project requiring a high-quality NPN bipolar transistor. Its surface-mount package ensures ease of integration into modern PCB designs, making it a go-to choice for engineers and designers alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess