EN
  • EN
  • DE

2SD1829

Part No 2SD1829
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description Transistor; Darlington; Bipolar, NPN, 100V, 5A, TO-220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 100 V
Number of Pins 3
Polarity NPN
RoHS Compliant
Win Source Part Number 1037383-2SD1829
Categories RF Transistors(BJT)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1829 CAD Model

Description

The ON Semiconductor 2SD1829 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is known for its high current capacity and fast switching speeds, making it an ideal choice for power amplification and switching applications.

Key Features:

  • High Current Capacity: The 2SD1829 is capable of handling high levels of current, which is essential for power applications that require a robust current flow.
  • High Speed Switching: This transistor offers fast switching speeds, which is beneficial for applications that demand quick response times, such as switching regulators and converters.
  • Low Saturation Voltage: It has a low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency in circuit operation.
  • Wide Operating Temperature Range: The device can operate effectively over a broad temperature range, ensuring reliability in various environmental conditions.
  • Robust Package Design: Encased in a TO-220 package, the 2SD1829 is designed to handle thermal and mechanical stress, providing a durable solution for demanding applications.

Applications:

The versatility of the 2SD1829 makes it suitable for a variety of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Motor controllers
  • DC-DC converters
  • Switching regulators
  • General-purpose switching and amplification

Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 80 V Collector Current (I<sub>C) 3 A Power Dissipation (P<sub>D) 30 W Operating Temperature Range (T<sub>op) -55°C to +150°C

With its robust design and reliable performance, the ON Semiconductor 2SD1829 transistor is an excellent choice for designers looking to create efficient and durable electronic systems.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess