EN
  • EN
  • DE

2SJ645-TL-E

Part No 2SJ645-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description P-CHANNEL SILICON MOSFET / Mosfet Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 2SJ645
Standard Package 683 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
Win Source Part Number 855356-2SJ645-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SJ645-TL-E CAD Model

Description

ON Semiconductor 2SJ645-TL-E P-Channel MOSFET

The ON Semiconductor 2SJ645-TL-E is a high-performance P-Channel MOSFET designed for power management applications that demand efficiency and reliability. This MOSFET is part of the ON Semiconductor portfolio, which is renowned for its high-quality components that cater to a wide range of electronic devices and systems.

This particular MOSFET features a drain-to-source voltage (V<sub>DS) of -30V and a continuous drain current (I<sub>D) of -6A, making it suitable for handling moderate power loads in your circuitry. The device operates with a gate threshold voltage (V<sub>GS(th)) that ranges from -1.0V to -2.5V, providing designers with flexibility in gate drive design and ensuring low on-state resistance (R<sub>DS(on)) for improved conductance when the device is in the 'on' state.

The 2SJ645-TL-E features a compact package, specifically the SuperSOT™-6, which is ideal for space-constrained applications. Its surface-mount package allows for efficient assembly in high-density PCB layouts, making it a great choice for modern, compact electronic designs.

With a power dissipation (P<sub>D) of 1.25W, this MOSFET can handle a reasonable amount of power without overheating, thanks to its thermal management capabilities. The device also boasts fast switching speeds, which is critical for reducing switching losses and improving overall efficiency in applications such as DC-DC converters, power supplies, and motor control circuits.

Safety and reliability are key considerations for ON Semiconductor, and the 2SJ645-TL-E incorporates features to protect your designs. It includes built-in protection against electrostatic discharge (ESD), ensuring the MOSFET remains functional and reliable even in environments prone to static build-up.

In summary, the ON Semiconductor 2SJ645-TL-E is a robust and efficient P-Channel MOSFET that offers designers a balance of performance, size, and protection features. Whether you're developing power management systems or looking for a reliable switch for your electronic circuits, this MOSFET is a solid choice that will not disappoint.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1908 $61.9080
23+ $5.0797 $116.8331
36+ $4.9215 $177.1740
49+ $4.7621 $233.3429
63+ $4.6038 $290.0394
84+ $4.1280 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess