EN
  • EN
  • DE

2SJ656

Part No 2SJ656
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 100V 18A TO-220ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 18A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 74nC @ 10V
Max Input Capacitance 4200pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta), 30W (Tc)
Maximum Rds On at Id,Vgs 75.5 mOhm @ 9A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220ML
Dimension TO-220-3 Full Pack
Win Source Part Number 197581-2SJ656
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ656 CAD Model

Description

The 2SJ656 is a high-performance P-Channel MOSFET from ON Semiconductor, renowned for its efficiency and reliability in a wide range of electronic applications. This MOSFET is designed to handle high currents and voltages, making it an ideal choice for power management tasks in both commercial and industrial electronic devices.

The device features a low on-state resistance (R<sub>DS(on)), which minimizes power loss and heat generation when the MOSFET is in operation, thereby improving the overall efficiency of the system it is used in. The 2SJ656 is capable of withstanding a drain-source voltage (V<sub>DSS) of -60V, which ensures that it can handle significant power levels without compromising its performance or longevity.

With a continuous drain current (I<sub>D) of up to -20A, the 2SJ656 can easily manage high-current applications, such as DC-DC converters, motor drives, and power inverters. The device's fast switching speed is another key feature, enabling high-frequency operation that is essential for modern power supply designs and reducing switching losses.

The 2SJ656 comes in a TO-220 package, which is widely used in the industry due to its robustness and ease of mounting on printed circuit boards (PCBs). The package is designed to offer excellent thermal performance and is suitable for through-hole mounting, which makes it easy to install and replace.

ON Semiconductor has integrated several protection features into the 2SJ656, such as a built-in gate-source Zener diode, which protects the gate oxide layer from electrostatic discharges. This ensures the longevity and reliability of the MOSFET, even in environments where electrical noise and spikes are common.

Overall, the 2SJ656 P-Channel MOSFET is a testament to ON Semiconductor's commitment to providing high-quality, durable, and efficient components for power management solutions. Its robust design, coupled with its impressive electrical characteristics, make it a versatile and valuable component for a wide array of electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5946 $58.7838
8+ $16.0776 $128.6208
12+ $15.5752 $186.9024
16+ $15.0728 $241.1648
20+ $14.5703 $291.4060
27+ $13.0631 $352.7037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess