EN
  • EN
  • DE

2SK544F-AC

Part No 2SK544F-AC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 30MA 20V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 19060-2SK544F-AC
Ultra Librarian 3D Model Ultra Librarian 2SK544F-AC CAD Model

Description

Introducing the 2SK544F-AC Power MOSFET by ON Semiconductor

The 2SK544F-AC is a high-performance Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and switching with outstanding reliability.

Key Features:

  • Low On-Resistance: The 2SK544F-AC boasts a low on-resistance, which translates to reduced power loss and improved efficiency in your applications, making it an ideal choice for power-intensive operations.
  • High-Speed Switching: Engineered for speed, this MOSFET offers fast switching capabilities, ensuring your circuits operate with minimal delay and maximum precision.
  • High Voltage Tolerance: With a robust construction, the 2SK544F-AC is capable of handling high voltages, providing stable performance under various electrical stresses.
  • Low Gate Charge: The device features a low gate charge, which reduces the power required to control the MOSFET, leading to further efficiency gains in your circuit design.
  • Enhanced Durability: ON Semiconductor's commitment to quality means that the 2SK544F-AC is built to last, offering exceptional durability and a long operational lifespan.

Applications:

The versatile nature of the 2SK544F-AC makes it suitable for a wide range of applications, including:

  • Power supply units
  • DC/DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • And many other high-efficiency power management systems

Quality and Support:

When you choose the 2SK544F-AC, you're not just getting a premium Power MOSFET; you're also getting ON Semiconductor's world-class customer support and technical assistance. Their products are backed by rigorous testing and quality control processes, ensuring that you receive a component that not only meets but exceeds industry standards.

For designers and engineers looking to enhance the performance of their power management systems, the 2SK544F-AC from ON Semiconductor is a choice that offers both top-tier performance and peace of mind. Experience the difference in power efficiency and reliability with this outstanding Power MOSFET.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess