EN
  • EN
  • DE

2SK596S-B

Part No 2SK596S-B
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 100MW SPA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 150μA @ 5V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) @ Id 500mV @ 1μA
Max Input Capacitance 4.1pF @ 5V
Maximum Power Dissipation 100mW
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 3-SPA
Win Source Part Number 106586-2SK596S-B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK596S-B CAD Model

Description

Introducing the 2SK596S-B from ON Semiconductor

ON Semiconductor's 2SK596S-B is a high-performance, N-channel JFET designed for audio and switch applications. This JFET is well-suited for professionals and enthusiasts looking for a component that provides low noise and high gain. The 2SK596S-B is a testament to ON Semiconductor's commitment to providing electronic components that meet the rigorous demands of both the consumer and industrial electronics markets.

Key Features

  • Low Noise: The 2SK596S-B boasts exceptionally low noise figures, making it ideal for high-fidelity audio amplification and sensitive audio signal processing applications.
  • High Input Impedance: With a high input impedance, this JFET ensures minimal loading on preceding stages, which is crucial for maintaining signal integrity in complex circuits.
  • Low Leakage Current: The device exhibits low leakage current, enhancing the overall performance and reliability of the circuit in which it is used.
  • Excellent Frequency Response: It provides a wide frequency response range, enabling its use in a variety of audio applications that require high-quality sound reproduction.
  • Robust Design: The 2SK596S-B is encapsulated in a durable package that ensures long-term stability and performance, even in challenging environmental conditions.

Applications

The versatility of the 2SK596S-B JFET makes it suitable for a broad spectrum of applications, including:

  • High-fidelity audio preamplifiers and amplifiers
  • Audio mixers and signal processors
  • Active filters and oscillators
  • Analog switches and choppers
  • Voltage-controlled amplifiers and attenuators

Quality and Reliability

ON Semiconductor is renowned for its high-quality products, and the 2SK596S-B is no exception. It is manufactured to meet stringent quality standards, ensuring that each component delivers consistent performance. The device is also characterized by its excellent thermal stability, which contributes to its reliability over a wide range of operating conditions.

Whether you are designing a professional audio system or working on a hobbyist project, the 2SK596S-B from ON Semiconductor is an excellent choice for achieving top-notch audio performance and signal integrity.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess