EN
  • EN
  • DE

BD234STU

Part No BD234STU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 2A TO-126
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 45 V 2 A 3MHz 25 W Through Hole TO-126-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126-3
Family Name BD234
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913145-BD234STU
Ultra Librarian 3D Model Ultra Librarian BD234STU CAD Model

Description

The BD234STU from ON Semiconductor is a high-performance, NPN bipolar junction transistor (BJT) that offers a blend of robustness and efficiency, making it an ideal choice for a wide range of applications. This versatile component is designed for linear and switching operations, providing designers with a reliable solution for their circuitry needs.

Key Features

  • Voltage and Current Ratings: The BD234STU is capable of withstanding collector-emitter voltages up to 45V, with collector current ratings of up to 2A, ensuring stable performance in various electrical environments.
  • Power Dissipation: With a power dissipation of 25W, this transistor can handle significant energy without compromising its integrity, making it suitable for power regulation tasks.
  • High Current Gain: The device boasts a high DC current gain (hFE), which allows for a substantial amplification of the input signal, thus providing effective current control within circuits.
  • TO-126 Package: Encased in a TO-126 package, the BD234STU is designed for optimal heat dissipation and space-saving on PCBs, contributing to more compact and efficient designs.

Applications

The BD234STU is a highly adaptable component that can be utilized in a variety of applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Switching regulators
  • Motor control systems
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the BD234STU is no exception. This component is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in even the most demanding applications. Each transistor is rigorously tested to guarantee that it meets ON Semiconductor's stringent specifications for electrical characteristics and thermal performance.

Environmental Compliance

In line with global environmental standards, the BD234STU is designed with eco-friendly considerations. It complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment, making it a responsible choice for designers looking to create sustainable products.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess