EN
  • EN
  • DE

CAT24WC02J-1.8

Part No CAT24WC02J-1.8
Manufacturer ON Semiconductor
Catalog Memory
Description new, original packaged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Case / Package SOIC
Interface I2C
Max Frequency 100 kHz
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 256 B
Min Operating Temperature 0 °C
Min Supply Voltage 1.8 V
RoHS Compliant
Win Source Part Number 1160899-CAT24WC02J-1.8
Categories Memory
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24WC02J-1.8 CAD Model

Description

ON Semiconductor CAT24WC02J-1.8 EEPROM

The CAT24WC02J-1.8 from ON Semiconductor is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a storage capacity of 2-kilobits with a voltage range of 1.8V to 5.5V. This device is designed for a wide array of applications requiring non-volatile memory storage, such as in embedded systems, smart cards, and various consumer electronics.

Key Features

  • Memory Size: 2-kilobits (256 x 8)
  • Operating Voltage: 1.8V to 5.5V, making it suitable for low-power and battery-operated applications.
  • Write Cycle Time: 5 ms max, providing quick data storage capabilities.
  • Endurance: 1 million write cycles, ensuring long-term reliability and data retention of over 100 years.
  • Interface Type: I²C (2-wire serial interface), facilitating easy integration into most microcontroller-based systems.
  • Packaging: The device comes in a compact 8-lead SOIC package, ideal for space-constrained applications.
  • Temperature Range: Industrial-grade with an operating temperature range of -40°C to +85°C.

Applications

The CAT24WC02J-1.8 EEPROM is versatile and can be used in various applications, including:

  • Portable consumer devices
  • Healthcare and medical equipment
  • Industrial and automotive systems
  • Smart meters and sensors
  • PCs, laptops, and smart devices

Advantages

This EEPROM device from ON Semiconductor provides designers with several advantages:

  • Low-voltage operation allows for energy-efficient designs.
  • High write endurance and data retention ensure the reliability of the storage solution over an extended period.
  • The small form factor is perfect for compact designs without sacrificing performance or capacity.
  • Easy integration with existing hardware through the I²C interface reduces development time and cost.

In conclusion, the CAT24WC02J-1.8 is a robust and reliable EEPROM solution from ON Semiconductor that offers excellent performance, endurance, and flexibility for a multitude of applications where non-volatile memory storage is essential.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess