EN
  • EN
  • DE

CAT28C16AX20

Part No CAT28C16AX20
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16KBIT 200NS 24SOIC / EEPROM Parallel 16K-bit 2K x 8 5V 24-Pin SOIC EIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 200ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 771164-CAT28C16AX20
Popularity Medium
Supply and Demand Status Limited
Family Name CAT28C16A
Introduction Date May 11, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT28C16AX20 CAD Model

Description

ON Semiconductor CAT28C16AX20 EEPROM

The CAT28C16AX20 from ON Semiconductor is a high-performance 16-kilobit parallel Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, ideal for applications that require fast and reliable non-volatile memory storage. With a 16K memory density, this EEPROM provides ample storage for your configuration parameters, calibration data, or small application code.

Key Features

  • Memory Size: 16 Kbit (2K x 8-bit organization), offering a substantial amount of data storage capability for various applications.
  • Speed: Fast access time of 200 ns, ensuring high-speed performance for critical applications.
  • Operating Voltage: Wide VCC range from 4.5V to 5.5V, making it suitable for 5V logic systems and compatible with many microcontrollers and digital systems.
  • Low Power Consumption: Features low power CMOS technology, which minimizes power usage during operation and standby, thus extending the life of battery-powered devices.
  • Endurance: Capable of 1,000,000 program/erase cycles, guaranteeing a long operational lifespan and reliability.
  • Data Retention: Offers data retention of 100 years, ensuring the preservation of data over an extensive period without power.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Package: Available in a 24-pin DIP, PLCC, or SOIC package, providing flexibility for various PCB design layouts.
  • Automatic Write Timing: Internal charge pump for write/erase cycle timing, eliminating the need for an external high-voltage supply.

Applications

The CAT28C16AX20 EEPROM is designed for a broad array of applications, including but not limited to:

  • Computer and computer peripheral configuration storage
  • Telecommunication systems
  • Industrial control systems
  • Automotive systems
  • Medical devices

With its robust feature set and ON Semiconductor's reputation for quality, the CAT28C16AX20 is an exceptional choice for designers and engineers looking for a reliable and flexible non-volatile memory solution.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess