EN
  • EN
  • DE

CAT4137TD-T3

Part No CAT4137TD-T3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer ON Semiconductor
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.2V
Voltage - Supply (Max) 5.5V
Voltage - Output 24V
Current - Output / Channel 30mA
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Device Package TSOT-23-5
Win Source Part Number 108274-CAT4137TD-T3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian CAT4137TD-T3 CAD Model

Description

ON Semiconductor CAT4137TD-T3 LED Driver

The ON Semiconductor CAT4137TD-T3 is a high-efficiency, DC-DC step-up converter designed specifically for driving multiple LEDs in series. As a member of ON Semiconductor's extensive portfolio of power management devices, this LED driver integrates a range of features that enhance performance in various lighting applications.

Key Features

  • High Output Voltage: The CAT4137TD-T3 is capable of delivering an output voltage up to 30V, making it suitable for driving LED strings with multiple LEDs in series.
  • Adjustable Output Current: Users can set the output current up to 750mA, ensuring precise control over the brightness and consistency of the LED lighting.
  • High Efficiency: With an efficiency rating of up to 94%, this LED driver minimizes power loss and heat generation, which is crucial for maintaining the longevity and reliability of both the driver and the LEDs.
  • Low Shutdown Current: In its shutdown mode, the CAT4137TD-T3 consumes a mere 0.1µA, contributing to the energy-saving characteristics of the overall design.
  • Soft-Start Capability: The built-in soft-start feature limits inrush current during startup, which helps prevent stress on the LEDs and extends their lifespan.
  • Thermal Shutdown Protection: To safeguard against overheating, the device includes thermal shutdown protection that automatically disables the output if the internal temperature exceeds safe operating limits.

Applications

The CAT4137TD-T3 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Backlighting for LCD displays
  • General LED lighting solutions
  • Automotive and avionic lighting
  • Industrial and architectural lighting

Package and Availability

Offered in a compact 5-lead TSOT-23 package, the CAT4137TD-T3 is designed for space-constrained applications. Its small footprint and low profile make it an ideal choice for portable electronics and other applications where board space is at a premium. The device is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

With its combination of high efficiency, adjustable output current, and robust protection features, the ON Semiconductor CAT4137TD-T3 LED driver is an excellent choice for designers looking to enhance the performance and reliability of their LED lighting systems.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9838 $59.6760
42+ $2.7913 $117.2346
65+ $2.6951 $175.1815
93+ $2.5026 $232.7418
120+ $2.4063 $288.7560
150+ $2.3100 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,130 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess