EN
  • EN
  • DE
  • IT

CAT809LTBI-GT3

Part No CAT809LTBI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 4.63V 1 Active Low/CMOS/Push-Pull 3-Pin SOT-23 T/R / IC SUPERVISOR PP ACT LOW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 012658-CAT809LTBI-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name CAT809
Introduction Date August 18, 2003
ECCN EAR99
Country of Origin Malaysia , Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CAT809LTBI-GT3 CAD Model

Description

The CAT809LTBI-GT3 is a high-performance microprocessor supervisory circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to monitor the power supply voltage in digital systems, providing a secure and reliable reset signal to the microprocessor during power-up, power-down, or brown-out conditions. The CAT809LTBI-GT3 is an essential component for systems that require a high level of stability and accuracy in their operations.

Featuring a precision voltage monitor, the CAT809LTBI-GT3 ensures that the system's microprocessor and other critical components are protected from unpredictable power supply fluctuations. The device holds the processor in a reset state until the system voltage reaches the device's precise reset threshold level. Once the voltage exceeds this level, the CAT809LTBI-GT3 generates a reset signal which is maintained for a minimum of 140ms after the supply voltage stabilizes, ensuring the system has adequate time to initialize properly.

The CAT809LTBI-GT3 is available in a 3-pin SOT-23 package, which is ideal for space-constrained applications. Its low power consumption makes it suitable for battery-powered devices, while its wide operating temperature range of -40°C to +85°C ensures reliable operation in diverse environmental conditions.

Key features of the CAT809LTBI-GT3 include:

  • Precision monitoring of 3V, 3.3V, and 5V supply voltages
  • 140ms (min) reset pulse width
  • Low supply current of 9μA (typical)
  • Operating temperature range: -40°C to +85°C
  • Compact SOT-23 packaging

The CAT809LTBI-GT3 is suitable for a wide range of applications, including microprocessor-based systems, computers, controllers, intelligent instruments, portable electronics, and automotive systems, where maintaining the correct operation during power fluctuations is critical. By integrating this supervisory circuit from ON Semiconductor, designers can enhance system reliability and protect against data corruption, ensuring that their products maintain high performance and stability under all power conditions.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2303 $65.6355
685+ $0.1888 $129.3280
1,065+ $0.1824 $194.2560
1,460+ $0.1772 $258.7120
1,895+ $0.1708 $323.6660
2,525+ $0.1539 $388.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,700 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess