The ON Semiconductor CPH5502 is a state-of-the-art N-Channel MOSFET designed for high-efficiency power management applications. This robust semiconductor device is tailored for engineers and electronics designers who require a perfect blend of low on-resistance and high switching performance in a compact package.
Key Features
- Low On-Resistance: The CPH5502 features an extremely low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
- High Switching Speed: With its fast switching capabilities, this MOSFET can handle high-frequency operations, which is crucial for reducing switching losses and improving performance in switching power supplies and converters.
- High Drain-Source Voltage: The device supports a drain-source voltage (V<sub>DSS) of up to 30V, providing a wide operating range for various circuit designs.
- Low Gate Charge: The CPH5502 has been engineered with a low total gate charge (Q<sub>G), which translates to reduced power consumption during the switching process.
- Advanced Packaging: Encased in a compact CPH package, the CPH5502 offers excellent thermal performance and a small footprint, suitable for space-constrained applications.
Applications
The ON Semiconductor CPH5502 N-Channel MOSFET is versatile and can be used in a variety of applications, including:
- DC/DC Converters
- Power Supply Circuits
- Motor Control Systems
- Load Switching
- Power Management for Portable Devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
5A
Power Dissipation (P<sub>D)
1.25W
On-Resistance (R<sub>DS(on))
40 mΩ
Total Gate Charge (Q<sub>G)
8.6 nC
The CPH5502 from ON Semiconductor is a testament to the company's commitment to providing innovative, high-quality components for today's energy-conscious and tech-driven world. It is an excellent choice for designers seeking to optimize their power management systems with a reliable and efficient MOSFET solution.